Dual 16-bit 250MSPS Analog to Digital Converters 64-VQFN -40 to 85
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Dual-Channel, 16-Bit 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42LB69IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42LB69IRGC25 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 846261-ADS42LB69IRGC
Features: Bit Analog to Digital Converter Input 2
Package: Tube
Part Status: Obsolete
Family Name: ADS42LB69
Categories: Integrated Circuits (ICs)
ECCN: 3A001A5A5
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ADC 16BIT PIPELINED 64VQFN
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS42LB69IRGC25 | ADS42LB69IRGC25-ND | 700-ADS42LB69IRGC25 | 846261-ADS42LB69IRGC25 | ADS42LB69IRGC25 | ADS42LB69IRGC25 |
| Product Name | ADS42LB69 Dual 16-bit 250MSPS Analog to Digital Converters | Analog to Digital Converters (ADC) | 16-bit Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42LB69IRGC25 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | ||||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| DNL | 0.6000 LSB |