Texas Instruments ADS42JB49 Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter ADS42JB49IRGCT

Description
Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS42JB49 Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter - ADS42JB49IRGCT - Texas Instruments
Dallas, TX, United States
ADS42JB49 Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter
ADS42JB49IRGCT
ADS42JB49 Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter ADS42JB49IRGCT
Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter 64-VQFN -40 to 85

Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36507-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36507-1-ND
Analog to Digital Converters (ADC) 296-36507-1-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36507-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36507-2-ND
Analog to Digital Converters (ADC) 296-36507-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-36507-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-36507-6-ND
Analog to Digital Converters (ADC) 296-36507-6-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB49IRGCT
1015459-ADS42JB49IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB49IRGCT 1015459-ADS42JB49IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1015459-ADS42JB49IRG CT Packaging: Reel - TR Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Number of Bits: 14 Data Interface: JESD204B Number of A/D Converters: 2 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-VQFN (9x9) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 250M Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015459-ADS42JB49IRGCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 14
Data Interface: JESD204B
Number of A/D Converters: 2
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS42JB49IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS42JB49IRGCT
Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB49IRGCT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 250-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB49IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB49IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS42JB49IRGCT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, PQCC64

ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, PQCC64

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB49IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB49IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS42JB49IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS42JB49IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS42JB49IRGCT
Analog to Digital Converters (ADC) ADS42JB49IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB49IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS42JB49IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS42JB49IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS42JB49IRGCT 296-36507-1-ND 296-36507-2-ND 296-36507-6-ND 1015459-ADS42JB49IRGCT 700-ADS42JB49IRGCT ADS42JB49IRGCT ADS42JB49IRGCT ADS42JB49IRGCT ADS42JB49IRGCT
Product Name ADS42JB49 Dual 14-Bit, 250 MSPS, Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS42JB49IRGCT Dual VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B JESD204B JESD204B Serial JESD204B
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VQFN (9x9) VQFN VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 0.1500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC083000CIYB/S7002214 - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
View Details
2 suppliers
THS1408M 14-Bit, 8 MSPS ADC Single Ch., Diff. Input, DSP/uP IF, Pgmable Gain Amp, Internal S&H - 5962-0051101NXD - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Military
View Details
4 suppliers
ADC081S101 Single Channel, 0.5 to 1 Msps, 8-Bit A/D Converter - ADC081S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers