Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer 64-VQFN -40 to 85
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQCC64
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS42B49IRGCT | ADS42B49IRGCT | 296-38471-2-ND | ADS42B49IRGCT | ADS42B49IRGCT | ADS42B49IRGCT |
| Product Name | ADS42B49 Dual-Channel, 14-Bit, 250-MSPS Ultralow-Power ADC with Analog Input Buffer | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | |||
| DNL | 0.5000 LSB |