14 bit 125MSPS Dual Low Power ADC 64-VQFN -40 to 85
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
14-Bit 160MS/s Dual LVDS ADC, VQFN Product overview: ADS4245IRGC25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4245IRGC25 can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 64VQFN
IC ADC 14BIT PIPELINED 64VQFN
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4245IRGC25 | 296-30194-2-ND | 700-ADS4245IRGC25 | ADS4245IRGC25 | ADS4245IRGC25 | ADS4245IRGC25 |
| Product Name | ADS4245 14 bit 125MSPS Dual Low Power ADC | Analog to Digital Converters (ADC) | Dual VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||
| DNL | 1.7 LSB |