Texas Instruments ADS4222 12 bit 65MSPS Dual Low Power ADC ADS4222IRGCT

Description
12 bit 65MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote
Description
12 bit 65MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS4222 is a dual-channel, 12-bit, 65 MSPS analog-to-digital converter with a 1.8-V single supply and CMOS output, consuming 183 mW at full speed. It features 88-dBc SFDR and 71.4-dBFS SNR at 170 MHz input, >90 dB crosstalk at 185 MHz, and programmable gain up to 6 dB. The device is packaged in a 64-pin VQFN measuring 9.00 mm × 9.00 mm, operating from -40 °C to 85 °C.

Datasheet Summary
Powered by GS/AI

The ADS4222 is a dual-channel, 12-bit, 65 MSPS analog-to-digital converter with a 1.8-V single supply and CMOS output, consuming 183 mW at full speed. It features 88-dBc SFDR and 71.4-dBFS SNR at 170 MHz input, >90 dB crosstalk at 185 MHz, and programmable gain up to 6 dB. The device is packaged in a 64-pin VQFN measuring 9.00 mm × 9.00 mm, operating from -40 °C to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
ADS4222 12 bit 65MSPS Dual Low Power ADC - ADS4222IRGCT - Texas Instruments
Dallas, TX, United States
ADS4222 12 bit 65MSPS Dual Low Power ADC
ADS4222IRGCT
ADS4222 12 bit 65MSPS Dual Low Power ADC ADS4222IRGCT
12 bit 65MSPS Dual Low Power ADC 64-VQFN -40 to 85

12 bit 65MSPS Dual Low Power ADC 64-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29208-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29208-2-ND
Analog to Digital Converters (ADC) 296-29208-2-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT - 1141691-ADS4222IRGCT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT
1141691-ADS4222IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT 1141691-ADS4222IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141691-ADS4222IRGCT Packaging: Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 65M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: ADS4222 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.7V ~ 1.9V Supply Voltage , Digital: 1.7V ~ 1.9V

Manufacturer: Texas Instruments
Win Source Part Number: 1141691-ADS4222IRGCT
Packaging: Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ADS4222
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.7V ~ 1.9V
Supply Voltage , Digital: 1.7V ~ 1.9V

Buy Now
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS4222IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS4222IRGCT
Dual 12-Bit 65MSPS ADC, LVDS/DDR, VQFN Product overview: ADS4222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4222IRGCT can be used for catalog matching and distributor lookup.

Dual 12-Bit 65MSPS ADC, LVDS/DDR, VQFN Product overview: ADS4222IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4222IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS4222IRGCT - Rochester Electronics
Newburyport, MA, United States
ADS4222 Dual-Channel, 12-Bit, 65-MSPS Analog-to-Digital Converter (ADC)

ADS4222 Dual-Channel, 12-Bit, 65-MSPS Analog-to-Digital Converter (ADC)

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS4222IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4222IRGCT
Analog to Digital Converters (ADC) ADS4222IRGCT
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4222IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4222IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4222IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS4222IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4222IRGCT 296-29208-2-ND 1141691-ADS4222IRGCT 700-ADS4222IRGCT ADS4222IRGCT ADS4222IRGCT ADS4222IRGCT ADS4222IRGCT
Product Name ADS4222 12 bit 65MSPS Dual Low Power ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4222IRGCT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; LVDS - Parallel, Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 64-VFQFN Exposed Pad VQFN VQFN64 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IWMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers