14 bit 250MSPS Buffered Low Power ADC 48-VQFN -40 to 85
14-Bit 250MS/s ADC, 1-CH, LVDS/Parallel, VQFN Product overview: ADS41B49IRGZ25 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS41B49IRGZ25 can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC48
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS41B49IRGZ25 | 700-ADS41B49IRGZ25 | 296-28528-2-ND | ADS41B49IRGZ25 | ADS41B49IRGZ25 | ADS41B49IRGZ25 | ADS41B49IRGZ25 |
| Product Name | ADS41B49 14 bit 250MSPS Buffered Low Power ADC | VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | LVDS, Serial, Parallel | Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN | 48-VFQFN Exposed Pad | LCC48 | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 5 LSB |