Texas Instruments ADS4142 14 bit 65MSPS Low Power ADC ADS4142IRGZR

Description
14 bit 65MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet
Description
14 bit 65MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4142 14 bit 65MSPS Low Power ADC - ADS4142IRGZR - Texas Instruments
Dallas, TX, United States
ADS4142 14 bit 65MSPS Low Power ADC
ADS4142IRGZR
ADS4142 14 bit 65MSPS Low Power ADC ADS4142IRGZR
14 bit 65MSPS Low Power ADC 48-VQFN -40 to 85

14 bit 65MSPS Low Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS4142IRGZR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS4142IRGZR-ND
Analog to Digital Converters (ADC) ADS4142IRGZR-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZR
860415-ADS4142IRGZR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZR 860415-ADS4142IRGZR
Manufacturer: Texas Instruments Win Source Part Number: 860415-ADS4142IRGZR Operating Temperature Range: -40°C ~ 85°C Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7) Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS4142 Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: 3A991C3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 860415-ADS4142IRGZR
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS4142
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: 3A991C3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
1.8V VQFN Analog-to-Digital Converter IC
700-ADS4142IRGZR
1.8V VQFN Analog-to-Digital Converter IC 700-ADS4142IRGZR
14-bit 65MSPS ADC, DDR/LVDS/Parallel, VQFN, 1.8V Product overview: ADS4142IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4142IRGZR can be used for catalog matching and distributor lookup.

14-bit 65MSPS ADC, DDR/LVDS/Parallel, VQFN, 1.8V Product overview: ADS4142IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4142IRGZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4142IRGZR
Data Acquisition - Analog to Digital Converters (ADC) ADS4142IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4142IRGZR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4142IRGZR
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS4142IRGZR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4142IRGZR
Analog to Digital Converters (ADC) ADS4142IRGZR
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4142IRGZR ADS4142IRGZR-ND 860415-ADS4142IRGZR 700-ADS4142IRGZR ADS4142IRGZR ADS4142IRGZR ADS4142IRGZR
Product Name ADS4142 14 bit 65MSPS Low Power ADC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4142IRGZR 1.8V VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel DDR, LVDS, Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 48-VFQFN Exposed Pad 48-VQFN (7x7) VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08D1520CIYB/S7002396 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers