Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48; Resolution (Bits) Texas Instruments ADS4129IRGZT

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 250MSPS, QFN-48; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 250MSPS, QFN-48; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48; Resolution (Bits) Texas Instruments - 21T9622 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48; Resolution (Bits) Texas Instruments
21T9622
Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48; Resolution (Bits) Texas Instruments 21T9622
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 250MSPS, QFN-48; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, 250MSPS, QFN-48; Resolution (Bits):12bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS4129IRGZT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS4129IRGZT
Analog to Digital Converters (ADC) ADS4129IRGZT
IC ADC 12BIT PIPELINED 48VQFN

IC ADC 12BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 21T9622 ADS4129IRGZT
Product Name Analog To Digital Converter Adc, 12 Bit, 250Msps, Qfn-48; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details