12 bit 65MSPS Low Power ADC 48-VQFN -40 to 85
12-Bit 65MSPS ADC, DDR/LVDS/Parallel, 1.8V, VQFN Product overview: ADS4122IRGZR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 1.8V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4122IRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141684-ADS4122IRGZR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 1
Family Name: ADS4122
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): LTC2258CUJ-12#TRPBF;
Introduction Date: December 01, 2010
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 12BIT PIPELINED 48VQFN
IC ADC 12BIT PIPELINED 48VQFN
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS4122IRGZR | 700-ADS4122IRGZR | 1141684-ADS4122IRGZR | ADS4122IRGZR-ND | ADS4122IRGZR | ADS4122IRGZR | ADS4122IRGZR |
| Product Name | ADS4122 12 bit 65MSPS Low Power ADC | 1.8V VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4122IRGZR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.9500 LSB |