Texas Instruments ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg ADS2807Y/1K5G4

Description
12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg - ADS2807Y/1K5G4 - Texas Instruments
Dallas, TX, United States
ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg
ADS2807Y/1K5G4
ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg ADS2807Y/1K5G4
12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP -40 to 85

12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Analog-to-Digital Converter IC
700-ADS2807Y/1K5G4
Dual Analog-to-Digital Converter IC 700-ADS2807Y/1K5G4
Dual 12-bit 50MSPS ADC, Differential, Parallel, HTQFP Product overview: ADS2807Y/1K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2807Y/1K5G4 can be used for catalog matching and distributor lookup.

Dual 12-bit 50MSPS ADC, Differential, Parallel, HTQFP Product overview: ADS2807Y/1K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2807Y/1K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/1K5G4
1141682-ADS2807Y/1K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/1K5G4 1141682-ADS2807Y/1K5G4
Manufacturer: Texas Instruments Win Source Part Number: 1141682-ADS2807Y/1K5 G4 Packaging: Tape and Reel Mounting Style: SMD Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential, Single Ended Architecture: Pipelined Sampling Rate (Per Second): 50M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-HTQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ADS2807 Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 3V ~ 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141682-ADS2807Y/1K5G4
Packaging: Tape and Reel
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 50M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-HTQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ADS2807
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3V ~ 5V

Buy Now
Analog to Digital Converters (ADC) - ADS2807Y/1K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS2807Y/1K5G4-ND
Analog to Digital Converters (ADC) ADS2807Y/1K5G4-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS2807Y/1K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS2807Y/1K5G4
Analog to Digital Converters (ADC) ADS2807Y/1K5G4
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/1K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS2807Y/1K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS2807Y/1K5G4
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/1K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS2807Y/1K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS2807Y/1K5G4
IC ADC 12BIT PIPELINED 64HTQFP

IC ADC 12BIT PIPELINED 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS2807Y/1K5G4 700-ADS2807Y/1K5G4 1141682-ADS2807Y/1K5G4 ADS2807Y/1K5G4-ND ADS2807Y/1K5G4 ADS2807Y/1K5G4 ADS2807Y/1K5G4
Product Name ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg Dual Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/1K5G4 Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP HTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers