12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP -40 to 85
Dual-Channel 12-Bit 50MSPS ADC, Differential Input, Parallel Interface, HTQFP Product overview: ADS2807Y/1K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2807Y/1K5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 975553-ADS2807Y/1K5
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 50M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 3V ~ 5V
Package / Case: 64-PowerTQFP
Supplier Device Package: 64-HTQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ADS2807Y/1K5CT,-ADS2
Base Product Number: ADS2807
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS2807Y/1K5 | 700-ADS2807Y/1K5 | 975553-ADS2807Y/1K5 | ADS2807Y/1K5 | ADS2807Y/1K5TR-ND | ADS2807Y/1K5 | ADS2807Y/1K5 | ADS2807Y/1K5 |
| Product Name | ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg | Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; HTQFP64 | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB |