High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC 64-TQFP -40 to 85
24-bit 625kS/s Delta-Sigma ADC, Differential, Serial, TQFP Product overview: ADS1672IPAGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1672IPAGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 910846-ADS1672IPAGR
Operating Temperature Range: -40°C ~ 85°C
Features: 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1672
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64TQFP
IC ADC 24BIT SIGMA-DELTA 64TQFP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1672IPAGR | 700-ADS1672IPAGR | 910846-ADS1672IPAGR | ADS1672IPAGR-ND | ADS1672IPAGR | ADS1672IPAGR | ADS1672IPAGR |
| Product Name | ADS1672 High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1672IPAGR | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial | Serial; SPI | Serial; SPI; LVDS - Serial, SPI | Serial | ||
| Package Type | TQFP | TQFP | QFP; TQFP; 64-TQFP (10x10) | TQFP; 64-TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 159 LSB |