18 Bit, 1.25MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 105
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 910845-ADS1626IPAPT
Operating Temperature Range: -40°C ~ 85°C
Features: 18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
Package: 64-PowerTQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1626
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-15877-1, 296-15877-2, 296-15877-5-NDR, -ADS1626IPAPTG4-NDR,
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64
18-Bit 1.25MSPS Delta-Sigma ADC, 1 Ch, Diff, Parallel, HTQFP Product overview: ADS1626IPAPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1626IPAPT can be used for catalog matching and distributor lookup.
IC ADC 18BIT SIGMA-DELTA 64HTQFP
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 18BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1626IPAPT | 296-15877-2-ND | 910845-ADS1626IPAPT | ADS1626IPAPT | 700-ADS1626IPAPT | ADS1626IPAPT | ADS1626IPAPT | ADS1626IPAPT |
| Product Name | ADS1626 18 Bit, 1.25MSPS Single Channel Delta-Sigma ADC Single with FIFO | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1626IPAPT | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP; TQFP; HTQFP64 | HTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | Catalog | |||||||
| Resolution | 18 bits | 18 bits | 18 bits | 18 bits | ||||
| INL | 3.5 LSB |