The ADS1625 is an 18-bit, 1.25 MSPS delta-sigma analog-to-digital converter with a 615kHz bandwidth, 93dB signal-to-noise ratio, −101dB total harmonic distortion, and 103dB spurious-free dynamic range. It operates from a +5V analog supply and +3V digital supply, with digital I/O supporting +2.7V to +5.25V. The device features an adjustable power dissipation range of 150 to 515mW, a power-down mode, and a direct interface to TMS320C6000 DSPs. The ADS1625IPAPT is packaged in a 64-pin HTQFP (PAP) with PowerPAD technology, rated for −40°C to +85°C operation.
18 Bit, 1.25MSPS Single Channel Delta-Sigma ADC Single 64-HTQFP -40 to 85
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64
Manufacturer: Texas Instruments
Win Source Part Number: 009285-ADS1625IPAPT
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC 18BIT SIGMA-DELTA 64HTQFP
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 18BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1625IPAPT | 296-15209-2-ND | ADS1625IPAPT | 009285-ADS1625IPAPT | ADS1625IPAPT | ADS1625IPAPT | ADS1625IPAPT |
| Product Name | ADS1625 18 Bit, 1.25MSPS Single Channel Delta-Sigma ADC Single | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1625IPAPT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; HTQFP64 | QFP; TQFP; 64-HTQFP (10x10) | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 18 bits | 18 bits | 18 bits | ||||
| INL | 3.5 LSB |