16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter 64-HTQFP -40 to 85
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 16BIT SIGMA-DELTA 64HTQFP
IC ADC 16BIT SIGMA-DELTA 64HTQFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1605IPAPTG4 | ADS1605IPAPTG4-ND | ADS1605IPAPTG4 | ADS1605IPAPTG4 | ADS1605IPAPTG4 |
| Product Name | ADS1605 16-bit, 5 MSPS Delta-Sigma, Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 0.7500 LSB |