The ADS1602 is a 16-bit, 2.5MSPS delta-sigma analog-to-digital converter designed for high-speed data acquisition applications such as sonar and vibration analysis. It is available in a 7mm × 7mm TQFP-48 package and operates over a temperature range of -40°C to +85°C. The device supports a differential input range of ±3V, offers a signal-to-noise ratio of 91dB at 100kHz, total harmonic distortion of -101dB at 100kHz, and spurious-free dynamic range of 103dB at 100kHz. It includes an on-chip decimation filter, a 3-wire serial interface, and supports simultaneous sampling across multiple devices. Power dissipation is 530mW at full speed with a selectable on-chip voltage reference.
16-Bit, 2.5MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
16-Bit 2.5MSPS Differential ADC, Serial, TQFP, 85°C Product overview: ADS1602IPFBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1602IPFBR can be used for catalog matching and distributor lookup.
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 860412-ADS1602IPFBR
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
Package: 48-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS1602
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADS1602IPFBRG4, ADS1602IPFBRG4-ND
IC ADC 16BIT SIGMA-DELTA 48TQFP
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 16BIT SIGMA-DELTA 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1602IPFBR | 700-ADS1602IPFBR | ADS1602IPFBR-ND | 860412-ADS1602IPFBR | ADS1602IPFBR | ADS1602IPFBR | ADS1602IPFBR |
| Product Name | ADS1602 16-Bit, 2.5MSPS Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1602IPFBR | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | |||
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.7500 LSB |