16-Bit, 1.25MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1601IPFBTG4 |
| Product Name | ADS1601 16-Bit, 1.25MSPS Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | TQFP |
| Screening Level | Catalog |
| Resolution | 16 bits |
| INL | 0.7500 LSB |