ADC, 16BIT, 1.25MSPS, SPI, TQFP-48; Resolution (Bits):16bit; Sampling Rate:1.25MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes
IC ADC 16BIT SIGMA-DELTA 48TQFP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners |
| Product Number | 29AH3314 | ADS1601IPFBT |
| Product Name | Adc, 16Bit, 1.25Msps, Spi, Tqfp-48; Resolution (Bits) Texas Instruments | Analog to Digital Converters (ADC) |
| Differential Channels | Yes |