24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-TSSOP
Win Source Part Number: 1356806-ADS131M03IPW
Category: Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Features: PGA, Simultaneous Sampling
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Configuration: PGA-ADC
Number of Inputs: 3
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Data Interface: Serial, SPI
Reference Type: Internal
Voltage - Supply, Analog: 2.4V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Sampling Rate (Per Second): 32k
Number of A/D Converters: 3
IC ANALOG TO DIGITAL CONVERTER Product overview: ADS131M03IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M03IPWR can be used for catalog matching and distributor lookup.
IC ANALOG TO DIGITAL CONVERTER
IC ANALOG TO DIGITAL CONVERTER
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS131M03IPWRTR-ND | 1356806-ADS131M03IPWR | 700-ADS131M03IPWR | ADS131M03IPWR | ADS131M03IPWR | ADS131M03IPWR |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial, SPI | Serial; SPI; Serial, SPI | Serial | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP | Tape & Reel (TR) | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |