The ADS131E06 is a six-channel, 24-bit, simultaneously-sampl
Analog Front-End for Power Monitoring, Control and Protection 64-TQFP -40 to 105
Win Source Part Number: 1265287-ADS131E06IPA
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Power (Watts): 13.5 mW
Number of Bits: 16, 24
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 1.8V ~ 3.6V
Number of Channels: 6
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-49533,ADS131E06I
Base Product Number: ADS131E06
8-Ch 24-bit 64ksps Delta-Sigma ADC, Serial, TQFP Product overview: ADS131E06IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog Front End. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 724-ADS131E06IPAG can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS131E06IPAG | 1265287-ADS131E06IPAG | 724-ADS131E06IPAG |
| Product Name | ADS131E06 Analog Front-End for Power Monitoring, Control and Protection | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Analog-to-Digital Converter IC |
| Interface Type | Serial; SPI | Serial (SPI) | |
| Package Type | TQFP | TQFP | |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| INL | 168 LSB |