Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS1299-4PAG

Description
IC AFE 4 CHAN 24BIT 64TQFP
Datasheet
Description
IC AFE 4 CHAN 24BIT 64TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - ADS1299-4PAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
ADS1299-4PAG
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS1299-4PAG
IC AFE 4 CHAN 24BIT 64TQFP

IC AFE 4 CHAN 24BIT 64TQFP

Supplier's Site
Adc, Quad, 24Bit, 16Ksps, Tqfp-64; Resolution (Bits) Texas Instruments - 26AJ5062 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Quad, 24Bit, 16Ksps, Tqfp-64; Resolution (Bits) Texas Instruments
26AJ5062
Adc, Quad, 24Bit, 16Ksps, Tqfp-64; Resolution (Bits) Texas Instruments 26AJ5062
ADC, QUAD, 24BIT, 16KSPS, TQFP-64; Resolution (Bits):24bit; Sampling Rate:16kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, QUAD, 24BIT, 16KSPS, TQFP-64; Resolution (Bits):24bit; Sampling Rate:16kSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog Front End (AFE) - ADS1299-4PAG - ODG (Origin Data Global)
Shenzhen, China
Analog Front End (AFE)
ADS1299-4PAG
Analog Front End (AFE) ADS1299-4PAG
IC AFE 4 CHAN 24BIT 64TQFP

IC AFE 4 CHAN 24BIT 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number ADS1299-4PAG 26AJ5062 ADS1299-4PAG
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) Adc, Quad, 24Bit, 16Ksps, Tqfp-64; Resolution (Bits) Texas Instruments Analog Front End (AFE)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E309 Analogue Amplifier With Digital Display / Panel Meter - E309 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 300Hz
AC Voltage 240/120V ac (+10/-20%), 50/60 Hz, 10VA
View Details
Mini Signal Amplifier SA-011-1500-V10-D2 - SA-011-1500-V10-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolation - Digital Isolators - 4DIR2401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details