Texas Instruments Standard Linear and Logic Afe, 2Ch, 24Bit, 8Ksps, Pga, 32Tqfp; Resolution (Bits) Texas Instruments ADS1292RIPBS

Description
AFE, 2CH, 24BIT, 8KSPS, PGA, 32TQFP; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
Description
AFE, 2CH, 24BIT, 8KSPS, PGA, 32TQFP; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Afe, 2Ch, 24Bit, 8Ksps, Pga, 32Tqfp; Resolution (Bits) Texas Instruments - 29AH3311 - Newark, An Avnet Company
Chicago, IL, United States
Afe, 2Ch, 24Bit, 8Ksps, Pga, 32Tqfp; Resolution (Bits) Texas Instruments
29AH3311
Afe, 2Ch, 24Bit, 8Ksps, Pga, 32Tqfp; Resolution (Bits) Texas Instruments 29AH3311
AFE, 2CH, 24BIT, 8KSPS, PGA, 32TQFP; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

AFE, 2CH, 24BIT, 8KSPS, PGA, 32TQFP; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) - ADS1292RIPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
ADS1292RIPBS
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ADS1292RIPBS
IC AFE 2 CHAN 24BIT 32TQFP

IC AFE 2 CHAN 24BIT 32TQFP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Conditioners
Product Number 29AH3311 ADS1292RIPBS
Product Name Afe, 2Ch, 24Bit, 8Ksps, Pga, 32Tqfp; Resolution (Bits) Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details