IC AFE 2 CHAN 24BIT 32VQFN
IC AFE 2 CHAN 24BIT 32VQFN
IC AFE 2 CHAN 24BIT 32VQFN
ADC, DUAL, DELTA-SIG, 24BIT, 8KSPS, VQFN; Resolution (Bits):24bit; Sampling Rate:8kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V;RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Signal Conditioners | Signal Conditioners | Data Acquisition | Signal Conditioners |
| Product Number | ADS1292IRSMT | ADS1292IRSMT | ADS1292IRSMT | 29AH3310 |
| Product Name | Analog Front End (AFE) | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) | Data Acquisition - Analog Front End (AFE) | Adc, Dual, Delta-Sig, 24Bit, 8Ksps, Vqfn; Resolution (Bits) Texas Instruments |
| Digital I/O Channels | 2 # |