Low-power 1-kSPS 1-ch delta-sigma ADC with PGA for seismic and energy exploration 24-VQFN -40 to 85 Product overview: ADS1287IRHFT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1287IRHFT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1043767-ADS1287IRHFT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 1k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 4.75V ~ 5.25V
Voltage - Supply, Digital: 2.25V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS1287IRHFTTR,2
Base Product Number: ADS1287
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
IC ADC 24BIT SIGMA-DELTA 24VQFN
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 24-VQFN (5x4)
IC ADC 24BIT SIGMA-DELTA 24VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1287IRHFT | 1043767-ADS1287IRHFT | 296-ADS1287IRHFTTR-ND | 296-ADS1287IRHFTDKR-ND | 296-ADS1287IRHFTCT-ND | ADS1287IRHFT | ADS1287IRHFT | ADS1287IRHFT |
| Product Name | Low-Power VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Sample Rate | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | 1 kSamples/Sec | |||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Packing Method | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |