Texas Instruments ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter ADS1286U/2K5G4

Description
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter - ADS1286U/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter
ADS1286U/2K5G4
ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter ADS1286U/2K5G4
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85

12-Bit Micro Power Sampling Analog-To-Digital Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS1286U/2K5G4
SOIC Analog-to-Digital Converter IC 700-ADS1286U/2K5G4
12-Bit 20KS/s ADC, Differential, SPI, 8-SOIC, Gold Product overview: ADS1286U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1286U/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit 20KS/s ADC, Differential, SPI, 8-SOIC, Gold Product overview: ADS1286U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1286U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286U/2K5G4
077760-ADS1286U/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286U/2K5G4 077760-ADS1286U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077760-ADS1286U/2K5G 4 Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 12 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 20k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 077760-ADS1286U/2K5G4
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 20k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1286U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1286U/2K5G4-ND
Analog to Digital Converters (ADC) ADS1286U/2K5G4-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1286U/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1286U/2K5G4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS1286U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1286U/2K5G4
Analog to Digital Converters (ADC) ADS1286U/2K5G4
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1286U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1286U/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS1286U/2K5G4
IC ADC 12BIT SAR 8SOIC

IC ADC 12BIT SAR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1286U/2K5G4 700-ADS1286U/2K5G4 077760-ADS1286U/2K5G4 ADS1286U/2K5G4-ND ADS1286U/2K5G4 ADS1286U/2K5G4 ADS1286U/2K5G4
Product Name ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter SOIC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1286U/2K5G4 Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type PDIP,SOIC D SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC0802LCN-P - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; DIP20
Packing Method Tube; Tube
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers