Texas Instruments Standard Linear and Logic Adc, 31Bit, 4Ksps, Spi, Tssop-24; Resolution (Bits) Texas Instruments ADS1281IPW

Description
ADC, 31BIT, 4KSPS, SPI, TSSOP-24; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; ADC RoHS Compliant: Yes
Description
ADC, 31BIT, 4KSPS, SPI, TSSOP-24; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; ADC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 31Bit, 4Ksps, Spi, Tssop-24; Resolution (Bits) Texas Instruments - 28AH1830 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 31Bit, 4Ksps, Spi, Tssop-24; Resolution (Bits) Texas Instruments
28AH1830
Adc, 31Bit, 4Ksps, Spi, Tssop-24; Resolution (Bits) Texas Instruments 28AH1830
ADC, 31BIT, 4KSPS, SPI, TSSOP-24; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; ADC RoHS Compliant: Yes

ADC, 31BIT, 4KSPS, SPI, TSSOP-24; Resolution (Bits):31bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Dual (+/-); Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; ADC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1830
Product Name Adc, 31Bit, 4Ksps, Spi, Tssop-24; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details