Texas Instruments ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters ADS1278SKGDA

Description
High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters - ADS1278SKGDA - Texas Instruments
Dallas, TX, United States
ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters
ADS1278SKGDA
ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters ADS1278SKGDA
High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 0-XCEPT -55 to 210

High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters 0-XCEPT -55 to 210

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1278SKGDA-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1278SKGDA-ND
Analog to Digital Converters (ADC) ADS1278SKGDA-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278SKGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1278SKGDA
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1278SKGDA
IC ADC 24BIT SIGMA-DELTA

IC ADC 24BIT SIGMA-DELTA

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1278SKGDA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1278SKGDA
Data Acquisition - Analog to Digital Converters (ADC) ADS1278SKGDA
IC ADC 24BIT SIGMA-DELTA

IC ADC 24BIT SIGMA-DELTA

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1278SKGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1278SKGDA
Analog to Digital Converters (ADC) ADS1278SKGDA
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1278SKGDA ADS1278SKGDA-ND ADS1278SKGDA ADS1278SKGDA ADS1278SKGDA
Product Name ADS1278-HT High Temperature Quad/Octal, Simultaneous Sampling, 24-Bit Analog-to-Digital Converters Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type CFP,HTQFP,XCEPT Die Die Die
Screening Level High Temp
Resolution 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers