Texas Instruments ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278MPAPTEP

Description
Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC - ADS1278MPAPTEP - Texas Instruments
Dallas, TX, United States
ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC
ADS1278MPAPTEP
ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1278MPAPTEP
Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -55 to 125

Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -55 to 125

Buy Now Datasheet
Singapore, Singapore
144kHz Analog-to-Digital Converter IC
700-ADS1278MPAPTEP
144kHz Analog-to-Digital Converter IC 700-ADS1278MPAPTEP
24-Bit 8-Ch Delta Sigma ADC, 144kHz, Diff In, SPI, -55 to 125C Product overview: ADS1278MPAPTEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 144kHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278MPAPTEP can be used for catalog matching and distributor lookup.

24-Bit 8-Ch Delta Sigma ADC, 144kHz, Diff In, SPI, -55 to 125C Product overview: ADS1278MPAPTEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 144kHz. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 144kHz, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1278MPAPTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS1278MPAPTEPTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1278MPAPTEPTR-ND
Analog to Digital Converters (ADC) 296-ADS1278MPAPTEPTR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1278MPAPTEPCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1278MPAPTEPCT-ND
Analog to Digital Converters (ADC) 296-ADS1278MPAPTEPCT-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1278MPAPTEPDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1278MPAPTEPDKR-ND
Analog to Digital Converters (ADC) 296-ADS1278MPAPTEPDKR-ND
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1278MPAPTEP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1278MPAPTEP
Analog to Digital Converters (ADC) ADS1278MPAPTEP
24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 8 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1278MPAPTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1278MPAPTEP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1278MPAPTEP
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1278MPAPTEP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1278MPAPTEP
Data Acquisition - Analog to Digital Converters (ADC) ADS1278MPAPTEP
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1278MPAPTEP 700-ADS1278MPAPTEP 296-ADS1278MPAPTEPTR-ND 296-ADS1278MPAPTEPCT-ND 296-ADS1278MPAPTEPDKR-ND ADS1278MPAPTEP ADS1278MPAPTEP ADS1278MPAPTEP
Product Name ADS1278-EP Enhanced Product Octal, 144kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 144kHz Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP HTQFP 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level HiRel Enhanced Product
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S021 2 Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC082S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
 - ADC08832IN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
4 suppliers