Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1278EVM-PDK ADS1278EVM-PDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 910837-ADS1278EVM-PD K Features: ADS1278 series 24 Bit 128k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS1278 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-30637, ADS1278EVM-PDK-ND, ADS1278EVMPDK
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910837-ADS1278EVM-PD K Features: ADS1278 series 24 Bit 128k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS1278 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-30637, ADS1278EVM-PDK-ND, ADS1278EVMPDK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1278EVM-PDK
910837-ADS1278EVM-PDK
Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1278EVM-PDK 910837-ADS1278EVM-PDK
Manufacturer: Texas Instruments Win Source Part Number: 910837-ADS1278EVM-PD K Features: ADS1278 series 24 Bit 128k Samples per Second Analog to Digital Converter (ADC) Evaluation Board Package: Box Family Name: ADS1278 Categories: Development Boards ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Other Part Number: 296-30637, ADS1278EVM-PDK-ND, ADS1278EVMPDK

Manufacturer: Texas Instruments
Win Source Part Number: 910837-ADS1278EVM-PDK
Features: ADS1278 series 24 Bit 128k Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Package: Box
Family Name: ADS1278
Categories: Development Boards
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-30637, ADS1278EVM-PDK-ND, ADS1278EVMPDK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910837-ADS1278EVM-PDK
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - ADS1278EVM-PDK
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si8935/36/37 Isolated Delta-Sigma Modulator for Voltage Measurement - Si8936B-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Single-Ended
View Details
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
Specs
Package Type QFP; 44-LQFP (10x10)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details