The ADS1274 is a quad-channel, 24-bit delta-sigma analog-to-digital converter designed for simultaneous sampling of four channels with data rates up to 144kSPS. It is available in a 64-pin HTQFP PowerPAD package and operates over the extended industrial temperature range of -40°C to +125°C. The device supports selectable operating modes including High-Speed (144kSPS), High-Resolution (52kSPS), Low-Power (52kSPS, 31mW/ch), and Low-Speed (10kSPS, 7mW/ch), with analog supply of 5V, digital core of 1.8V, and I/O supply of 1.8V to 3.3V. It features a linear-phase digital filter, low offset drift of 0.8μV/°C, and gain drift of 1.3ppm/°C, with a differential input impedance ranging from 14kΩ to 140kΩ depending on mode. The converter achieves 111dB SNR in High-Resolution mode and supports SPI or frame-sync serial interface.
Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 125
24-Bit 144kSPS 4-Ch Delta-Sigma ADC, HTQFP Product overview: ADS1274IPAPTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPTG4 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64HTQFP
IC ADC 24BIT SIGMA-DELTA 64HTQFP
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 64-HTQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1274IPAPTG4 | 700-ADS1274IPAPTG4 | ADS1274IPAPTG4-ND | ADS1274IPAPTG4 | ADS1274IPAPTG4 | ADS1274IPAPTG4 |
| Product Name | ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | HTQFP | HTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||
| INL | 201 LSB |