Texas Instruments ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1274IPAPR

Description
Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 125
Request a Quote Datasheet
Description
Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC - ADS1274IPAPR - Texas Instruments
Dallas, TX, United States
ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC
ADS1274IPAPR
ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC ADS1274IPAPR
Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 125

Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC 64-HTQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1274IPAPR
Analog-to-Digital Converter IC 700-ADS1274IPAPR
24-Bit 144kSPS 4-Ch Delta-Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPR can be used for catalog matching and distributor lookup.

24-Bit 144kSPS 4-Ch Delta-Sigma ADC, SPI, HTQFP Product overview: ADS1274IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1274IPAPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPR
1141648-ADS1274IPAPR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPR 1141648-ADS1274IPAPR
Manufacturer: Texas Instruments Win Source Part Number: 1141648-ADS1274IPAPR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 64-TQFP Exposed Pad Configuration: ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 1.65 V ~ 1.95 V Resolution: 24 Number of Converters: 1 Family Name: ADS1274 Categories: Integrated Circuits (ICs) Sampling Rate: 144k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-HTQFP (10x10) Alternative Parts (Cross-Reference): AD7175-2BRUZ; AD7176-2BRUZ; AD7176-2BRUZ-RL; Introduction Date: October 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 1141648-ADS1274IPAPR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 64-TQFP Exposed Pad
Configuration: ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1274
Categories: Integrated Circuits (ICs)
Sampling Rate: 144k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): AD7175-2BRUZ; AD7176-2BRUZ; AD7176-2BRUZ-RL;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Sensing & Instrumentation, Audio

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1274IPAPRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1274IPAPRTR-ND
Analog to Digital Converters (ADC) 296-ADS1274IPAPRTR-ND
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1274IPAPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1274IPAPRDKR-ND
Analog to Digital Converters (ADC) 296-ADS1274IPAPRDKR-ND
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS1274IPAPRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS1274IPAPRCT-ND
Analog to Digital Converters (ADC) 296-ADS1274IPAPRCT-ND
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1274IPAPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1274IPAPR
Analog to Digital Converters (ADC) ADS1274IPAPR
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1274IPAPR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1274IPAPR
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1274IPAPR
Data Acquisition - Analog to Digital Converters (ADC) ADS1274IPAPR
IC ADC 24BIT SIGMA-DELTA 64HTQFP

IC ADC 24BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1274IPAPR 700-ADS1274IPAPR 1141648-ADS1274IPAPR 296-ADS1274IPAPRTR-ND 296-ADS1274IPAPRDKR-ND 296-ADS1274IPAPRCT-ND ADS1274IPAPR ADS1274IPAPR ADS1274IPAPR
Product Name ADS1274 Quad, 128kHz, Simultaneous Sampling 24-Bit Delta Sigma ADC Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1274IPAPR Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP HTQFP 64-PowerTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP 64-PowerTQFP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 201 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
ADC108S102 8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter - ADC108S102CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers