Texas Instruments Standard Linear and Logic Adc, Single, 24Bit, 14.4Ksps, Tssop-20; Resolution (Bits) Texas Instruments ADS1259IPW

Description
ADC, SINGLE, 24BIT, 14.4KSPS, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, SINGLE, 24BIT, 14.4KSPS, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, Single, 24Bit, 14.4Ksps, Tssop-20; Resolution (Bits) Texas Instruments - 28AH1822 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Single, 24Bit, 14.4Ksps, Tssop-20; Resolution (Bits) Texas Instruments
28AH1822
Adc, Single, 24Bit, 14.4Ksps, Tssop-20; Resolution (Bits) Texas Instruments 28AH1822
ADC, SINGLE, 24BIT, 14.4KSPS, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes

ADC, SINGLE, 24BIT, 14.4KSPS, TSSOP-20; Resolution (Bits):24bit; Sampling Rate:14.4kSPS; Input Channel Type:Serial; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 28AH1822
Product Name Adc, Single, 24Bit, 14.4Ksps, Tssop-20; Resolution (Bits) Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details