The ADS1259BIPWR is a 24-bit analog-to-digital converter with a programmable data rate up to 14kSPS, designed for industrial process control and precision instrumentation. It features an integrated 2.5V low-drift voltage reference with 4ppm/°C temperature drift, 0.7μV RMS noise at 60SPS, and INL of 0.00004% FSR. The device operates from ±2.5V or +5V analog supply and +2.7V to +5V digital supply, dissipating 13mW. It includes an internal oscillator, simultaneous 50/60Hz noise rejection, and an SPI-compatible interface with checksum data integrity. Packaged in a 20-pin TSSOP, it is specified for operation from -40°C to +105°C.
Low-Noise, 14kSPS, 24-Bit Analog-to-Digital Converter 20-TSSOP -40 to 105
24-bit Delta-Sigma ADC, 14.4kSPS, 1-Ch, SPI, TSSOP Product overview: ADS1259BIPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1259BIPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141642-ADS1259BIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Features: PGA
Package: 20-TSSOP (0.173", 4.40mm Width)
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1259
Categories: Integrated Circuits (ICs)
Sampling Rate: 14k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LTC2415-1IGN; LTC2415-1IGN#PBF; LTC2411IMS#TRM;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1259BIPWR | 700-ADS1259BIPWR | 1141642-ADS1259BIPWR | ADS1259BIPWR-ND | ADS1259BIPWR | ADS1259BIPWR | ADS1259BIPWR |
| Product Name | ADS1259 Low-Noise, 14kSPS, 24-Bit Analog-to-Digital Converter | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1259BIPWR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 168 LSB |