Texas Instruments Standard Linear and Logic Ic, 24Bit Adc, 125Ksps, Smd; Resolution (Bits) Texas Instruments ADS1258IRTCT

Description
IC, 24BIT ADC, 125KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:125kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet
Description
IC, 24BIT ADC, 125KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:125kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 24Bit Adc, 125Ksps, Smd; Resolution (Bits) Texas Instruments - 28AH1820 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, 125Ksps, Smd; Resolution (Bits) Texas Instruments
28AH1820
Ic, 24Bit Adc, 125Ksps, Smd; Resolution (Bits) Texas Instruments 28AH1820
IC, 24BIT ADC, 125KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:125kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

IC, 24BIT ADC, 125KSPS, SMD; Resolution (Bits):24bit; Sampling Rate:125kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1258IRTCT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1258IRTCT
Analog to Digital Converters (ADC) ADS1258IRTCT
IC ADC 24BIT SIGMA-DELTA 48VQFN

IC ADC 24BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1820 ADS1258IRTCT
Product Name Ic, 24Bit Adc, 125Ksps, Smd; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details