Texas Instruments ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter ADS1258IPHPREP

Description
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-HTQFP -40 to 105
Request a Quote Datasheet
Description
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-HTQFP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter - ADS1258IPHPREP - Texas Instruments
Dallas, TX, United States
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter
ADS1258IPHPREP
ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter ADS1258IPHPREP
Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-HTQFP -40 to 105

Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter 48-HTQFP -40 to 105

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS1258IPHPREP
Analog-to-Digital Converter IC 700-ADS1258IPHPREP
24-bit 125ksps Delta-Sigma ADC, 16-Ch, Serial, HTQFP EP Product overview: ADS1258IPHPREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IPHPREP can be used for catalog matching and distributor lookup.

24-bit 125ksps Delta-Sigma ADC, 16-Ch, Serial, HTQFP EP Product overview: ADS1258IPHPREP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1258IPHPREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IPHPREP
1141640-ADS1258IPHPREP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IPHPREP 1141640-ADS1258IPHPREP
Manufacturer: Texas Instruments Win Source Part Number: 1141640-ADS1258IPHPR EP Packaging: Reel Mounting Style: SMD Configuration: MUX-ADC Number of Inputs: 8, 16 Input Type: Differential, Single Ended Architecture: Sigma-Delta Sampling Rate (Per Second): 125k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Resolution: 24 Categories: Integrated Circuits Supplier Device Package: 48-HTQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-PowerTQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: ADS1258 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 5V Supply Voltage , Digital: 2.7V ~ 5.25V

Manufacturer: Texas Instruments
Win Source Part Number: 1141640-ADS1258IPHPREP
Packaging: Reel
Mounting Style: SMD
Configuration: MUX-ADC
Number of Inputs: 8, 16
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Sampling Rate (Per Second): 125k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Resolution: 24
Categories: Integrated Circuits
Supplier Device Package: 48-HTQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-PowerTQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: ADS1258
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 2.7V ~ 5.25V

Buy Now
Analog to Digital Converters (ADC) - 296-25632-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25632-1-ND
Analog to Digital Converters (ADC) 296-25632-1-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25632-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25632-2-ND
Analog to Digital Converters (ADC) 296-25632-2-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25632-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25632-6-ND
Analog to Digital Converters (ADC) 296-25632-6-ND
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IPHPREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IPHPREP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1258IPHPREP
IC ADC 24BIT SIGMA-DELTA 48HTQFP

IC ADC 24BIT SIGMA-DELTA 48HTQFP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IPHPREP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1258IPHPREP
Data Acquisition - Analog to Digital Converters (ADC) ADS1258IPHPREP
IC ADC 24BIT SIGMA-DELTA 48HTQFP

IC ADC 24BIT SIGMA-DELTA 48HTQFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1258IPHPREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1258IPHPREP
Analog to Digital Converters (ADC) ADS1258IPHPREP
24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 48-HTQFP (7x7)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1258IPHPREP 700-ADS1258IPHPREP 1141640-ADS1258IPHPREP 296-25632-1-ND 296-25632-2-ND 296-25632-6-ND ADS1258IPHPREP ADS1258IPHPREP ADS1258IPHPREP
Product Name ADS1258-EP Enhanced Product 16-Channel, 24-Bit Analog-to-Digital Converter Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1258IPHPREP Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI Serial (SPI) SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type HTQFP,VQFN HTQFP EP 48-PowerTQFP 48-PowerTQFP 48-PowerTQFP 48-PowerTQFP QFP; TQFP; 48-PowerTQFP
Screening Level HiRel Enhanced Product
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 168 LSB
Unlock Full Specs
to access all available technical data

Similar Products