Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS1257IRGWT

Description
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-43203-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43203-1-ND
Analog to Digital Converters (ADC) 296-43203-1-ND
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43203-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43203-6-ND
Analog to Digital Converters (ADC) 296-43203-6-ND
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-43203-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-43203-2-ND
Analog to Digital Converters (ADC) 296-43203-2-ND
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWT
1015399-ADS1257IRGWT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWT 1015399-ADS1257IRGWT
Manufacturer: Texas Instruments Win Source Part Number: 1015399-ADS1257IRGWT Packaging: Reel - TR Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 2, 3 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 20-VQFN (5x5) Analog Supply Voltage: 5V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 30k Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1015399-ADS1257IRGWT
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 2, 3
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-VQFN (5x5)
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 30k
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Industrial VQFN Analog-to-Digital Converter IC - 700-ADS1257IRGWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial VQFN Analog-to-Digital Converter IC
700-ADS1257IRGWT
Industrial VQFN Analog-to-Digital Converter IC 700-ADS1257IRGWT
24-Bit, 30kSPS, 4-Ch Industrial ADC With Integrated PGA 20-VQFN -40 to 85 Product overview: ADS1257IRGWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1257IRGWT can be used for catalog matching and distributor lookup.

24-Bit, 30kSPS, 4-Ch Industrial ADC With Integrated PGA 20-VQFN -40 to 85 Product overview: ADS1257IRGWT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Industrial, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1257IRGWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1257IRGWT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1257IRGWT
IC ADC 24BIT SIGMA-DELTA 20VQFN

IC ADC 24BIT SIGMA-DELTA 20VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS1257IRGWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1257IRGWT
Analog to Digital Converters (ADC) ADS1257IRGWT
24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

24 Bit Analog to Digital Converter 2, 3 Input 1 Sigma-Delta 20-VQFN (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1257IRGWT
Data Acquisition - Analog to Digital Converters (ADC) ADS1257IRGWT
IC ADC 24BIT SIGMA-DELTA 20VQFN

IC ADC 24BIT SIGMA-DELTA 20VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-43203-1-ND 296-43203-6-ND 296-43203-2-ND 1015399-ADS1257IRGWT 700-ADS1257IRGWT ADS1257IRGWT ADS1257IRGWT ADS1257IRGWT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1257IRGWT Industrial VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 20-VQFN Exposed Pad 20-VQFN Exposed Pad 20-VQFN Exposed Pad 20-VQFN (5x5) 20-VQFN Exposed Pad 20-VQFN Exposed Pad
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 20 20 20
Resolution 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
Data Acquisition - Analog to Digital Converters (ADC) - 5962-88615023A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - SI8901D-A02-GSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
3 suppliers