Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1256IDBR

Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1256IDBR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1256IDBR
Analog to Digital Converters (ADC) ADS1256IDBR
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments - 29AH3302 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments
29AH3302
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments 29AH3302
ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-28; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1256IDBR 29AH3302
Product Name Analog to Digital Converters (ADC) Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-28; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details