The ADS1255 is a 24-bit analog-to-digital converter with up to 30kSPS data rate and 23 bits noise-free resolution at 1.45kHz. It features a low-noise programmable gain amplifier with 27nV input-referred noise, a flexible input multiplexer, and built-in self and system calibration. The device is packaged in a 20-pin SSOP and operates over a temperature range of -40°C to +85°C. It supports a 5V analog supply and a 1.8V to 3.6V digital supply, with a 5V tolerant SPI interface. Power consumption is as low as 38mW in normal mode and 0.4mW in standby mode.
24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC 20-SSOP -40 to 85
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
IC ADC 24BIT SIGMA-DELTA 20SSOP
IC ADC 24BIT SIGMA-DELTA 20SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1255IDBTG4 | ADS1255IDBTG4-ND | ADS1255IDBTG4 | ADS1255IDBTG4 | ADS1255IDBTG4 |
| Product Name | ADS1255 24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| INL | 168 LSB |