The ADS1255 is a 24-bit, very low-noise analog-to-digital converter designed for high-resolution measurement applications. It features a 4th-order delta-sigma modulator, a programmable gain amplifier with gains from 1 to 64, and a flexible input multiplexer supporting differential or single-ended signals. The device includes sensor integrity detection, self and system calibration for all PGA settings, and operates at data rates up to 30kSPS with noise-free resolution up to 23 bits. It is packaged in an SSOP-20, operates from a 5V analog supply and 1.8V to 3.6V digital supply, and supports an SPI-compatible serial interface with 5V tolerant inputs. Operating temperature range is -40°C to +85°C, with a maximum junction temperature of +150°C. Power dissipation is as low as 38mW in normal mode and 0.4mW in standby mode.
24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC 20-SSOP -40 to 85
24-Bit ADC, 30kS/s, SPI, 2-Ch, Bipolar, SSOP Product overview: ADS1255IDBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1255IDBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1141638-ADS1255IDBRG
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: PGA
Package: 20-SSOP (0.209", 5.30mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 5V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 1.8 V ~ 3.6 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1255
Categories: Integrated Circuits (ICs)
Sampling Rate: 30k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AD7782BRU-REEL; AD7732BRU-REEL7; CS5394-KS;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1255IDBRG4 | 700-ADS1255IDBRG4 | 1141638-ADS1255IDBRG4 |
| Product Name | ADS1255 24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1255IDBRG4 |
| Interface Type | Serial; SPI | SPI | SPI; SPI |
| Package Type | SSOP | SSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits | |
| INL | 168 LSB |