24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC 20-SSOP -40 to 85
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009276-ADS1255IDBR
Packaging: Reel - TR
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 30k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Portable Devices, Sensing & Instrumentation, Wireless
24-Bit Delta-Sigma ADC, 30kSPS, SPI, 2-Ch, SSOP Product overview: ADS1255IDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1255IDBR can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 20SSOP
24Bit 5V 30kHz SPI SSOP-20-208mil Analog To Digital Converters (ADCs) ROHS
IC ADC 24BIT SIGMA-DELTA 20SSOP
24 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 20-SSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1255IDBR | 296-25897-2-ND | 296-25897-1-ND | 296-25897-6-ND | 009276-ADS1255IDBR | 700-ADS1255IDBR | ADS1255IDBR | ADS1255IDBR | ADS1255IDBR | ADS1255IDBR |
| Product Name | ADS1255 24 Bit, 30kSPS Very Low Noise Delta-Sigma ADC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1255IDBR | SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 20-SSOP | SSOP | 20-SSOP (0.209\", 5.30mm Width) | SSOP | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 168 LSB |