Texas Instruments Standard Linear and Logic Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-20; Resolution (Bits) Texas Instruments ADS1255IDBR

Description
ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-20; Resolution (Bits) Texas Instruments - 28AH1818 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-20; Resolution (Bits) Texas Instruments
28AH1818
Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-20; Resolution (Bits) Texas Instruments 28AH1818
ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 30KSPS, SSOP-20; Resolution (Bits):24bit; Sampling Rate:30kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog to Digital Converters (ADC) - ADS1255IDBR - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1255IDBR
Analog to Digital Converters (ADC) ADS1255IDBR
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Signal Conditioners Signal Conditioners
Product Number 28AH1818 ADS1255IDBR
Product Name Adc, Delta-Sigma, 24Bit, 30Ksps, Ssop-20; Resolution (Bits) Texas Instruments Analog to Digital Converters (ADC)
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details