Texas Instruments ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1254E/2K5G4

Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet
Description
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter - ADS1254E/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter
ADS1254E/2K5G4
ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter ADS1254E/2K5G4
24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85

24-Bit, 20kHz, Low Power Analog-to-Digital Converter 20-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254E/2K5G4
083030-ADS1254E/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254E/2K5G4 083030-ADS1254E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 083030-ADS1254E/2K5G 4 Packaging: Reel - TR Configuration: MUX-ADC Number of Inputs: 4 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1254 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP/QSOP Analog Supply Voltage: 5V Digital Supply Voltage: 1.8 V to 3.6 V Sampling Rate: 20k Alternative Parts (Cross-Reference): LTC2493IDE; LTC2493IDE#TRPBF; LTC2493CDE#TRPBF; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083030-ADS1254E/2K5G4
Packaging: Reel - TR
Configuration: MUX-ADC
Number of Inputs: 4
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1254
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP/QSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 1.8 V to 3.6 V
Sampling Rate: 20k
Alternative Parts (Cross-Reference): LTC2493IDE; LTC2493IDE#TRPBF; LTC2493CDE#TRPBF;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1254E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1254E/2K5G4-ND
Analog to Digital Converters (ADC) ADS1254E/2K5G4-ND
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now Datasheet
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
700-ADS1254E/2K5G4
SSOP Analog-to-Digital Converter IC 700-ADS1254E/2K5G4
24-Bit 4-Ch Delta-Sigma ADC, 20kS/s, SPI, SSOP Product overview: ADS1254E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254E/2K5G4 can be used for catalog matching and distributor lookup.

24-Bit 4-Ch Delta-Sigma ADC, 20kS/s, SPI, SSOP Product overview: ADS1254E/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1254E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1254E/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1254E/2K5G4
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1254E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1254E/2K5G4
Analog to Digital Converters (ADC) ADS1254E/2K5G4
24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

24 Bit Analog to Digital Converter 4 Input 1 Sigma-Delta 20-SSOP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1254E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1254E/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS1254E/2K5G4
IC ADC 24BIT SIGMA-DELTA 20SSOP

IC ADC 24BIT SIGMA-DELTA 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1254E/2K5G4 083030-ADS1254E/2K5G4 ADS1254E/2K5G4-ND 700-ADS1254E/2K5G4 ADS1254E/2K5G4 ADS1254E/2K5G4 ADS1254E/2K5G4
Product Name ADS1254 24-Bit, 20kHz, Low Power Analog-to-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1254E/2K5G4 Analog to Digital Converters (ADC) SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SSOP SOP; SSOP; 20-SSOP/QSOP SSOP; "20-SSOP (0.154"", 3.90mm Width)" SSOP 20-SSOP (0.154\", 3.90mm Width) SOP; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
6 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers