Texas Instruments ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252UG4

Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote Datasheet
Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter - ADS1252UG4 - Texas Instruments
Dallas, TX, United States
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter
ADS1252UG4
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252UG4
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS1252UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1252UG4-ND
Analog to Digital Converters (ADC) ADS1252UG4-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1252UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1252UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS1252UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1252UG4
Data Acquisition - Analog to Digital Converters (ADC) ADS1252UG4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1252UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1252UG4
Analog to Digital Converters (ADC) ADS1252UG4
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1252UG4 ADS1252UG4-ND ADS1252UG4 ADS1252UG4 ADS1252UG4
Product Name ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
 - ADC10662CIWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP24
Packing Method Tube; Tube
View Details
5 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
9 suppliers