Texas Instruments ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252U/2K5G4

Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote
Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1252 is a 24-bit, delta-sigma analog-to-digital converter designed for high-resolution measurement applications, operating from a single +5V supply with a maximum data rate of 40kHz and an effective resolution of 19 bits (2.5ppm rms noise). It features differential inputs, an external reference voltage range of 0.5V to 5V, and a power-down mode. The device is packaged in an SO-8 case and operates over a temperature range of -40°C to +85°C. Integral nonlinearity is specified at a maximum of 0.0015% of FSR, with a common-mode rejection ratio of up to 100dB at DC and a gain error of up to 1% of FSR.

Datasheet Summary
Powered by GS/AI

The ADS1252 is a 24-bit, delta-sigma analog-to-digital converter designed for high-resolution measurement applications, operating from a single +5V supply with a maximum data rate of 40kHz and an effective resolution of 19 bits (2.5ppm rms noise). It features differential inputs, an external reference voltage range of 0.5V to 5V, and a power-down mode. The device is packaged in an SO-8 case and operates over a temperature range of -40°C to +85°C. Integral nonlinearity is specified at a maximum of 0.0015% of FSR, with a common-mode rejection ratio of up to 100dB at DC and a gain error of up to 1% of FSR.

Suppliers

Company
Product
Description
Supplier Links
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter - ADS1252U/2K5G4 - Texas Instruments
Dallas, TX, United States
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter
ADS1252U/2K5G4
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252U/2K5G4
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS1252U/2K5G4
SOIC Analog-to-Digital Converter IC 700-ADS1252U/2K5G4
24-Bit 41.7kS/s ADC, SPI, Diff, 1LSB INL/DNL, 8-SOIC Product overview: ADS1252U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1252U/2K5G4 can be used for catalog matching and distributor lookup.

24-Bit 41.7kS/s ADC, SPI, Diff, 1LSB INL/DNL, 8-SOIC Product overview: ADS1252U/2K5G4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1252U/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS1252U/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS1252U/2K5G4-ND
Analog to Digital Converters (ADC) ADS1252U/2K5G4-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4 - 077758-ADS1252U/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4
077758-ADS1252U/2K5G4
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4 077758-ADS1252U/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 077758-ADS1252U/2K5G 4 Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Alternative Parts (Cross-Reference): ADS1252U/2K5; ADS1252U; MAX11214EUG+; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077758-ADS1252U/2K5G4
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): ADS1252U/2K5; ADS1252U; MAX11214EUG+;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1252U/2K5G4
Data Acquisition - Analog to Digital Converters (ADC) ADS1252U/2K5G4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1252U/2K5G4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1252U/2K5G4
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS1252U/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1252U/2K5G4
Analog to Digital Converters (ADC) ADS1252U/2K5G4
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1252U/2K5G4 700-ADS1252U/2K5G4 ADS1252U/2K5G4-ND 077758-ADS1252U/2K5G4 ADS1252U/2K5G4 ADS1252U/2K5G4 ADS1252U/2K5G4
Product Name ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter SOIC Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5G4 Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI SPI; SPI SPI; SPI SPI; SPI
Package Type SOIC D SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit Analog-to-Digital Converter IC - 700-ADC08062BIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ1300AAV-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers