Texas Instruments ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252U/2K5

Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote Datasheet
Description
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter - ADS1252U/2K5 - Texas Instruments
Dallas, TX, United States
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter
ADS1252U/2K5
ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter ADS1252U/2K5
ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25896-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25896-1-ND
Analog to Digital Converters (ADC) 296-25896-1-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25896-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25896-6-ND
Analog to Digital Converters (ADC) 296-25896-6-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-25896-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-25896-2-ND
Analog to Digital Converters (ADC) 296-25896-2-ND
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5 - 009274-ADS1252U/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5
009274-ADS1252U/2K5
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5 009274-ADS1252U/2K5
Manufacturer: Texas Instruments Win Source Part Number: 009274-ADS1252U/2K5 Packaging: Reel - TR Configuration: ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 24 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Family Name: ADS1252 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Sampling Rate: 40k Alternative Parts (Cross-Reference): ADS1252U/2K5G4; ADS1252U; MAX11214EUG+; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 009274-ADS1252U/2K5
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: ADS1252
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 40k
Alternative Parts (Cross-Reference): ADS1252U/2K5G4; ADS1252U; MAX11214EUG+;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Analog-to-Digital Converter IC
700-ADS1252U/2K5
SOIC Analog-to-Digital Converter IC 700-ADS1252U/2K5
24-Bit 41kS/s Diff ADC, SPI, 8-SOIC Product overview: ADS1252U/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1252U/2K5 can be used for catalog matching and distributor lookup.

24-Bit 41kS/s Diff ADC, SPI, 8-SOIC Product overview: ADS1252U/2K5 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1252U/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1252U/2K5
Data Acquisition - Analog to Digital Converters (ADC) ADS1252U/2K5
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1252U/2K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1252U/2K5
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site
Analog to Digital Converters (ADC) - ADS1252U/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1252U/2K5
Analog to Digital Converters (ADC) ADS1252U/2K5
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1252U/2K5 296-25896-1-ND 296-25896-6-ND 296-25896-2-ND 009274-ADS1252U/2K5 700-ADS1252U/2K5 ADS1252U/2K5 ADS1252U/2K5 ADS1252U/2K5
Product Name ADS1252 ResolutionPlus 24-Bit, 40kHz Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1252U/2K5 SOIC Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC D 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
INL 252 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLV1548M LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL & 8 INPUTS - 5962-9853801QRA - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers