Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1251U

Description
IC ADC 24BIT SIGMA-DELTA 8SOIC
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1251U - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1251U
Analog to Digital Converters (ADC) ADS1251U
IC ADC 24BIT SIGMA-DELTA 8SOIC

IC ADC 24BIT SIGMA-DELTA 8SOIC

Supplier's Site Datasheet
Ic, 24Bit Adc, Smd, 1251, Soic8; Resolution (Bits) Texas Instruments - 29AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Smd, 1251, Soic8; Resolution (Bits) Texas Instruments
29AH3300
Ic, 24Bit Adc, Smd, 1251, Soic8; Resolution (Bits) Texas Instruments 29AH3300
IC, 24BIT ADC, SMD, 1251, SOIC8; Resolution (Bits):24bit; Sampling Rate:20kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

IC, 24BIT ADC, SMD, 1251, SOIC8; Resolution (Bits):24bit; Sampling Rate:20kSPS; Input Channel Type:Differential; Data Interface:2 Wire, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DACRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1251U 29AH3300
Product Name Analog to Digital Converters (ADC) Ic, 24Bit Adc, Smd, 1251, Soic8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Conditioners - 722 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details