20-Bit Data Acquisition System Analog-to-Digital Converter 16-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1250U/1KG4 |
| Product Name | ADS1250 20-Bit Data Acquisition System Analog-to-Digital Converter |
| Interface Type | Serial; SPI |
| Package Type | SOIC |
| Screening Level | Catalog |
| Resolution | 20 bits |
| INL | 21 LSB |