Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS124S08IRHBT

Description
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-48887-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48887-2-ND
Analog to Digital Converters (ADC) 296-48887-2-ND
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48887-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48887-1-ND
Analog to Digital Converters (ADC) 296-48887-1-ND
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-48887-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-48887-6-ND
Analog to Digital Converters (ADC) 296-48887-6-ND
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1321128-ADS124S08IRHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1321128-ADS124S08IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1321128-ADS124S08IRHBT
Manufacturer: Texas Instruments Win Source Part Number: 1321128-ADS124S08IRH BT Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: PGA Standard Package: 250 Mounting: Surface Mount Configuration: MUX-PGA-ADC Number of Inputs: 12 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48887-6,296-4888 7-1,296-48887-2,ADS1 24S08IRHBT-ND Base Product Number: ADS124S08 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321128-ADS124S08IRHBT
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: PGA
Standard Package: 250
Mounting: Surface Mount
Configuration: MUX-PGA-ADC
Number of Inputs: 12
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48887-6,296-48887-1,296-48887-2,ADS124S08IRHBT-ND
Base Product Number: ADS124S08
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS124S08IRHBT
Data Acquisition - Analog to Digital Converters (ADC) ADS124S08IRHBT
IC ADC 24BIT SIGMA-DELTA 32VQFN

IC ADC 24BIT SIGMA-DELTA 32VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS124S08IRHBT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS124S08IRHBT
IC ADC 24BIT SIGMA-DELTA 32VQFN

IC ADC 24BIT SIGMA-DELTA 32VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS124S08IRHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS124S08IRHBT
Analog to Digital Converters (ADC) ADS124S08IRHBT
24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

24 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-VQFN (5x5)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-48887-2-ND 296-48887-1-ND 296-48887-6-ND 1321128-ADS124S08IRHBT ADS124S08IRHBT ADS124S08IRHBT ADS124S08IRHBT
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad 32-VFQFN Exposed Pad
Packing Method Tape Reel Cut Tape (CT) Digi-Reel® Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 32 32 32
Resolution 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products