Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS124S08IRHBT

Description
IC ADC 24BIT SIGMA-DELTA 32VQFN
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 32VQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS124S08IRHBT - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS124S08IRHBT
Analog to Digital Converters (ADC) ADS124S08IRHBT
IC ADC 24BIT SIGMA-DELTA 32VQFN

IC ADC 24BIT SIGMA-DELTA 32VQFN

Supplier's Site Datasheet
Adc, Delta-Sigma, 24Bit, 4Ksps, Vqfn-32; Resolution (Bits) Texas Instruments - 26AJ5051 - Newark, An Avnet Company
Chicago, IL, United States
Adc, Delta-Sigma, 24Bit, 4Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
26AJ5051
Adc, Delta-Sigma, 24Bit, 4Ksps, Vqfn-32; Resolution (Bits) Texas Instruments 26AJ5051
ADC, DELTA-SIGMA, 24BIT, 4KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage RoHS Compliant: Yes

ADC, DELTA-SIGMA, 24BIT, 4KSPS, VQFN-32; Resolution (Bits):24bit; Sampling Rate:4kSPS; Input Channel Type:Differential, Pseudo Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single, Dual (+/-); Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS124S08IRHBT 26AJ5051
Product Name Analog to Digital Converters (ADC) Adc, Delta-Sigma, 24Bit, 4Ksps, Vqfn-32; Resolution (Bits) Texas Instruments
Operating Temperature -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details