Precision 24 Bit ADC with integrated Low Noise PGA (48nV at a Gain of 128) 28-TSSOP -40 to 105
24-Bit 8-Ch Delta-Sigma ADC, 2kSPS, SPI, TSSOP Product overview: ADS1248IPWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1248IPWR can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 009271-ADS1248IPWR
Packaging: Reel - TR
Features: PGA, Temperature Sensor
Configuration: MUX-PGA-ADC
Number of Inputs: 4, 7
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 2k
Alternative Parts (Cross-Reference): AD7124-4BRUZ-RL7; ADS1248IPW; AD7124-4BCPZ-RL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
24Bit 2.7V~5.25V 2kHz SPI TSSOP-28 Analog To Digital Converters (ADCs) ROHS
24 Bit Analog to Digital Converter 4, 7 Input 1 Sigma-Delta 28-TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP
IC ADC 24BIT SIGMA-DELTA 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1248IPWR | 700-ADS1248IPWR | 296-38852-1-ND | 296-38852-6-ND | 296-38852-2-ND | 009271-ADS1248IPWR | ADS1248IPWR | ADS1248IPWR | ADS1248IPWR | ADS1248IPWR |
| Product Name | ADS1248 Precision 24 Bit ADC with integrated Low Noise PGA (48nV at a Gain of 128) | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1248IPWR | ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 28-TSSOP | SSOP; TSSOP | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |